Capital Lighting, Inc. 113-1125 Lamps-Table Lamps 397723

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cisco Silver Product Name: One Light Buffet Lamp UPC: 843558029488 Category: Buffet Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cisco Silver Product Name: One Light Buffet Lamp UPC: 843558029488 Category: Buffet Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1125 Lamps-Table Lamps - 397723 - Capital Lighting, Inc.
Columbus, OH, USA
113-1125 Lamps-Table Lamps
397723
113-1125 Lamps-Table Lamps 397723
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cisco Silver Product Name: One Light Buffet Lamp UPC: 843558029488 Category: Buffet Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cisco Silver
Product Name: One Light Buffet Lamp
UPC: 843558029488
Category: Buffet Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397723
Product Name 113-1125 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details