Capital Lighting, Inc. 113-1126 Lamps-Table Lamps 397721

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lovington With Bronze Product Name: One Light Table Lamp UPC: 843558029495 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lovington With Bronze Product Name: One Light Table Lamp UPC: 843558029495 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1126 Lamps-Table Lamps - 397721 - Capital Lighting, Inc.
Columbus, OH, USA
113-1126 Lamps-Table Lamps
397721
113-1126 Lamps-Table Lamps 397721
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lovington With Bronze Product Name: One Light Table Lamp UPC: 843558029495 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lovington With Bronze
Product Name: One Light Table Lamp
UPC: 843558029495
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397721
Product Name 113-1126 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details