Capital Lighting, Inc. 113-1127 Lamps-Table Lamps 397720

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Pearlescent With Rust Product Name: One Light Table Lamp UPC: 843558029501 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Pearlescent With Rust Product Name: One Light Table Lamp UPC: 843558029501 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1127 Lamps-Table Lamps - 397720 - Capital Lighting, Inc.
Columbus, OH, USA
113-1127 Lamps-Table Lamps
397720
113-1127 Lamps-Table Lamps 397720
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Pearlescent With Rust Product Name: One Light Table Lamp UPC: 843558029501 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Pearlescent With Rust
Product Name: One Light Table Lamp
UPC: 843558029501
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397720
Product Name 113-1127 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details