Capital Lighting, Inc. 93-9189 Lamps-Table Lamps 397689

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Trivioli Product Name: One Light Table Lamp UPC: 843558030613 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Trivioli Product Name: One Light Table Lamp UPC: 843558030613 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9189 Lamps-Table Lamps - 397689 - Capital Lighting, Inc.
Columbus, OH, USA
93-9189 Lamps-Table Lamps
397689
93-9189 Lamps-Table Lamps 397689
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Trivioli Product Name: One Light Table Lamp UPC: 843558030613 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Trivioli
Product Name: One Light Table Lamp
UPC: 843558030613
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397689
Product Name 93-9189 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details