Capital Lighting, Inc. 93-9193 Lamps-Table Lamps 397683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marauder White Product Name: One Light Table Lamp UPC: 843558030675 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marauder White Product Name: One Light Table Lamp UPC: 843558030675 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9193 Lamps-Table Lamps - 397683 - Capital Lighting, Inc.
Columbus, OH, USA
93-9193 Lamps-Table Lamps
397683
93-9193 Lamps-Table Lamps 397683
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marauder White Product Name: One Light Table Lamp UPC: 843558030675 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marauder White
Product Name: One Light Table Lamp
UPC: 843558030675
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397683
Product Name 93-9193 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details