Capital Lighting, Inc. 93-9197 Lamps-Table Lamps 397682

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alles Product Name: One Light Table Lamp UPC: 843558030538 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alles Product Name: One Light Table Lamp UPC: 843558030538 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9197 Lamps-Table Lamps - 397682 - Capital Lighting, Inc.
Columbus, OH, USA
93-9197 Lamps-Table Lamps
397682
93-9197 Lamps-Table Lamps 397682
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alles Product Name: One Light Table Lamp UPC: 843558030538 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Alles
Product Name: One Light Table Lamp
UPC: 843558030538
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397682
Product Name 93-9197 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details