Capital Lighting, Inc. 126-0010 Lamps-Accent Lamps 397639

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Mini Table Lamp UPC: 843558031559 Category: Mini Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Mini Table Lamp UPC: 843558031559 Category: Mini Lamp

Suppliers

Company
Product
Description
Supplier Links
126-0010 Lamps-Accent Lamps - 397639 - Capital Lighting, Inc.
Columbus, OH, USA
126-0010 Lamps-Accent Lamps
397639
126-0010 Lamps-Accent Lamps 397639
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Tiffany Product Name: One Light Mini Table Lamp UPC: 843558031559 Category: Mini Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Tiffany
Product Name: One Light Mini Table Lamp
UPC: 843558031559
Category: Mini Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397639
Product Name 126-0010 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details