Capital Lighting, Inc. 93-9159 Lamps-Table Lamps 397629

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mount Pleasant Product Name: One Light Table Lamp UPC: 843558031344 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mount Pleasant Product Name: One Light Table Lamp UPC: 843558031344 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9159 Lamps-Table Lamps - 397629 - Capital Lighting, Inc.
Columbus, OH, USA
93-9159 Lamps-Table Lamps
397629
93-9159 Lamps-Table Lamps 397629
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mount Pleasant Product Name: One Light Table Lamp UPC: 843558031344 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mount Pleasant
Product Name: One Light Table Lamp
UPC: 843558031344
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397629
Product Name 93-9159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details