Capital Lighting, Inc. 93-9161 Lamps-Table Lamps 397627

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clancey Court Product Name: One Light Table Lamp UPC: 843558030378 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clancey Court Product Name: One Light Table Lamp UPC: 843558030378 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9161 Lamps-Table Lamps - 397627 - Capital Lighting, Inc.
Columbus, OH, USA
93-9161 Lamps-Table Lamps
397627
93-9161 Lamps-Table Lamps 397627
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clancey Court Product Name: One Light Table Lamp UPC: 843558030378 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clancey Court
Product Name: One Light Table Lamp
UPC: 843558030378
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397627
Product Name 93-9161 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details