Capital Lighting, Inc. 93-91392 Lamps-Accent Lamps 397617

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Braysford Black Product Name: One Light Mini Table Lamp UPC: 843558030149 Category: Mini Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Braysford Black Product Name: One Light Mini Table Lamp UPC: 843558030149 Category: Mini Lamp

Suppliers

Company
Product
Description
Supplier Links
93-91392 Lamps-Accent Lamps - 397617 - Capital Lighting, Inc.
Columbus, OH, USA
93-91392 Lamps-Accent Lamps
397617
93-91392 Lamps-Accent Lamps 397617
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Braysford Black Product Name: One Light Mini Table Lamp UPC: 843558030149 Category: Mini Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Braysford Black
Product Name: One Light Mini Table Lamp
UPC: 843558030149
Category: Mini Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397617
Product Name 93-91392 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details