Capital Lighting, Inc. 93-9158 Lamps-Table Lamps 397608

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558030361 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558030361 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9158 Lamps-Table Lamps - 397608 - Capital Lighting, Inc.
Columbus, OH, USA
93-9158 Lamps-Table Lamps
397608
93-9158 Lamps-Table Lamps 397608
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558030361 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique White
Product Name: One Light Table Lamp
UPC: 843558030361
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397608
Product Name 93-9158 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details