Capital Lighting, Inc. 93-9150 Lamps-Accent Lamps 397607

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Mini Table Lamp UPC: 843558030293 Category: Mini Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Mini Table Lamp UPC: 843558030293 Category: Mini Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9150 Lamps-Accent Lamps - 397607 - Capital Lighting, Inc.
Columbus, OH, USA
93-9150 Lamps-Accent Lamps
397607
93-9150 Lamps-Accent Lamps 397607
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Mini Table Lamp UPC: 843558030293 Category: Mini Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Montauk Grey
Product Name: One Light Mini Table Lamp
UPC: 843558030293
Category: Mini Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397607
Product Name 93-9150 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details