Capital Lighting, Inc. 93-9154 Lamps-Table Lamps 397601

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vernonburg Gold Product Name: Two Light Table Lamp UPC: 843558030323 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vernonburg Gold Product Name: Two Light Table Lamp UPC: 843558030323 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9154 Lamps-Table Lamps - 397601 - Capital Lighting, Inc.
Columbus, OH, USA
93-9154 Lamps-Table Lamps
397601
93-9154 Lamps-Table Lamps 397601
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vernonburg Gold Product Name: Two Light Table Lamp UPC: 843558030323 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vernonburg Gold
Product Name: Two Light Table Lamp
UPC: 843558030323
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397601
Product Name 93-9154 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details