Capital Lighting, Inc. 93-9228 Lamps-Table Lamps 397346

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rabat Product Name: One Light Table Lamp UPC: 843558031092 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rabat Product Name: One Light Table Lamp UPC: 843558031092 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9228 Lamps-Table Lamps - 397346 - Capital Lighting, Inc.
Columbus, OH, USA
93-9228 Lamps-Table Lamps
397346
93-9228 Lamps-Table Lamps 397346
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rabat Product Name: One Light Table Lamp UPC: 843558031092 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rabat
Product Name: One Light Table Lamp
UPC: 843558031092
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397346
Product Name 93-9228 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details