Capital Lighting, Inc. 93-9230 Lamps-Table Lamps 397341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dur Product Name: One Light Table Lamp UPC: 843558031115 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dur Product Name: One Light Table Lamp UPC: 843558031115 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9230 Lamps-Table Lamps - 397341 - Capital Lighting, Inc.
Columbus, OH, USA
93-9230 Lamps-Table Lamps
397341
93-9230 Lamps-Table Lamps 397341
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dur Product Name: One Light Table Lamp UPC: 843558031115 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dur
Product Name: One Light Table Lamp
UPC: 843558031115
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397341
Product Name 93-9230 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details