Capital Lighting, Inc. 93-9254 Lamps-Table Lamps 397335

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030231 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030231 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9254 Lamps-Table Lamps - 397335 - Capital Lighting, Inc.
Columbus, OH, USA
93-9254 Lamps-Table Lamps
397335
93-9254 Lamps-Table Lamps 397335
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030231 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Montauk Grey
Product Name: One Light Table Lamp
UPC: 843558030231
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397335
Product Name 93-9254 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details