Capital Lighting, Inc. 93-9251 Lamps-Table Lamps 397331

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bleached Wood W/ Dark Shell Product Name: Two Light Table Lamp UPC: 843558031306 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bleached Wood W/ Dark Shell Product Name: Two Light Table Lamp UPC: 843558031306 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9251 Lamps-Table Lamps - 397331 - Capital Lighting, Inc.
Columbus, OH, USA
93-9251 Lamps-Table Lamps
397331
93-9251 Lamps-Table Lamps 397331
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bleached Wood W/ Dark Shell Product Name: Two Light Table Lamp UPC: 843558031306 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bleached Wood W/ Dark Shell
Product Name: Two Light Table Lamp
UPC: 843558031306
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397331
Product Name 93-9251 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details