Capital Lighting, Inc. Lamps-Table Lamps 396898

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Brown Glass /Metal Weight: 8 Product Name: Brown Glass /Metal Table Lamp Category: Table Lamps Glass: Brown
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Brown Glass /Metal Weight: 8 Product Name: Brown Glass /Metal Table Lamp Category: Table Lamps Glass: Brown

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396898 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396898
Lamps-Table Lamps 396898
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Brown Glass /Metal Weight: 8 Product Name: Brown Glass /Metal Table Lamp Category: Table Lamps Glass: Brown

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Finish: Brown Glass /Metal
Weight: 8
Product Name: Brown Glass /Metal Table Lamp
Category: Table Lamps
Glass: Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396898
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details