Capital Lighting, Inc. Lamps-Table Lamps 396876

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Crystal Column Weight: 13 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Crystal Column Weight: 13 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396876 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396876
Lamps-Table Lamps 396876
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Crystal Column Weight: 13 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Finish: Crystal Column
Weight: 13
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396876
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details