Capital Lighting, Inc. Lamps-Table Lamps 396875

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Ripple Sand Weight: 17 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Ripple Sand Weight: 17 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396875 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396875
Lamps-Table Lamps 396875
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Ripple Sand Weight: 17 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Finish: Ripple Sand
Weight: 17
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396875
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details