Capital Lighting, Inc. Lamps-Table Lamps 396846

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Ribbed Glass/Metal Weight: 8 Product Name: Ribbed Glass/Metal Table Lamp Category: Table Lamps Glass: Ribbed
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Ribbed Glass/Metal Weight: 8 Product Name: Ribbed Glass/Metal Table Lamp Category: Table Lamps Glass: Ribbed

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396846 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396846
Lamps-Table Lamps 396846
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Ribbed Glass/Metal Weight: 8 Product Name: Ribbed Glass/Metal Table Lamp Category: Table Lamps Glass: Ribbed

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Ribbed Glass/Metal
Weight: 8
Product Name: Ribbed Glass/Metal Table Lamp
Category: Table Lamps
Glass: Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396846
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details