Capital Lighting, Inc. Lamps-Table Lamps 396842

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Vintage Gold Weight: 7 Product Name: Vintage Gold Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Vintage Gold Weight: 7 Product Name: Vintage Gold Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396842 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396842
Lamps-Table Lamps 396842
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Vintage Gold Weight: 7 Product Name: Vintage Gold Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Vintage Gold
Weight: 7
Product Name: Vintage Gold
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396842
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details