Capital Lighting, Inc. Lamps-Table Lamps 396816

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Light Brown Weight: 13 Product Name: Light Brown Wood Column Lamp Print Shade Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Light Brown Weight: 13 Product Name: Light Brown Wood Column Lamp Print Shade Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396816 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396816
Lamps-Table Lamps 396816
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Light Brown Weight: 13 Product Name: Light Brown Wood Column Lamp Print Shade Category: Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Light Brown
Weight: 13
Product Name: Light Brown Wood Column Lamp Print Shade
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396816
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details