Capital Lighting, Inc. Lamps-Table Lamps 396809

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Gold Weight: 12 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Gold Weight: 12 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396809 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396809
Lamps-Table Lamps 396809
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Gold Weight: 12 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Gold
Weight: 12
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396809
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details