Capital Lighting, Inc. Lamps-Table Lamps 396808

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Silver/Gold Weight: 8 Product Name: Table Lamp Category: Table Lamps Glass: Silver/Gold
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Silver/Gold Weight: 8 Product Name: Table Lamp Category: Table Lamps Glass: Silver/Gold

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396808 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396808
Lamps-Table Lamps 396808
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Silver/Gold Weight: 8 Product Name: Table Lamp Category: Table Lamps Glass: Silver/Gold

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Finish: Silver/Gold
Weight: 8
Product Name: Table Lamp
Category: Table Lamps
Glass: Silver/Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396808
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details