Capital Lighting, Inc. Lamps-Table Lamps 396590

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Weight: 11.26 Product Name: Etched Glass Table Lamp Category: Table Lamps Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Weight: 11.26 Product Name: Etched Glass Table Lamp Category: Table Lamps Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396590 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396590
Lamps-Table Lamps 396590
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Weight: 11.26 Product Name: Etched Glass Table Lamp Category: Table Lamps Glass: Etched

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Weight: 11.26
Product Name: Etched Glass Table Lamp
Category: Table Lamps
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396590
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details