Capital Lighting, Inc. Lamps-Table Lamps 396586

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Brushed Silver Weight: 10 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Brushed Silver Weight: 10 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396586 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396586
Lamps-Table Lamps 396586
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Brushed Silver Weight: 10 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Brushed Silver
Weight: 10
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396586
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details