Capital Lighting, Inc. Lamps-Table Lamps 396574

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Aged Copper Weight: 10 Product Name: Aged Copper Scroll Arm Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Aged Copper Weight: 10 Product Name: Aged Copper Scroll Arm Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396574 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396574
Lamps-Table Lamps 396574
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Aged Copper Weight: 10 Product Name: Aged Copper Scroll Arm Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Finish: Aged Copper
Weight: 10
Product Name: Aged Copper Scroll Arm Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396574
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details