Capital Lighting, Inc. Lamps-Table Lamps 396572

Description
PRODUCT DETAILS / SPECS Height: 34.25 Bulb Finish: Espresso/Brushed Steel Weight: 11.1 Product Name: Espresso/Brushed Steel Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.25 Bulb Finish: Espresso/Brushed Steel Weight: 11.1 Product Name: Espresso/Brushed Steel Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396572 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396572
Lamps-Table Lamps 396572
PRODUCT DETAILS / SPECS Height: 34.25 Bulb Finish: Espresso/Brushed Steel Weight: 11.1 Product Name: Espresso/Brushed Steel Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 34.25
Bulb
Finish: Espresso/Brushed Steel
Weight: 11.1
Product Name: Espresso/Brushed Steel
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396572
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details