Capital Lighting, Inc. Lamps-Table Lamps 396565

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Burnished Wood Weight: 18.26 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Burnished Wood Weight: 18.26 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396565 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396565
Lamps-Table Lamps 396565
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Burnished Wood Weight: 18.26 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Finish: Burnished Wood
Weight: 18.26
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396565
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details