Capital Lighting, Inc. Lamps-Table Lamps 396542

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Bronze Weight: 31 Product Name: Aged Bronze/Verdigris Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Bronze Weight: 31 Product Name: Aged Bronze/Verdigris Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396542 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396542
Lamps-Table Lamps 396542
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Bronze Weight: 31 Product Name: Aged Bronze/Verdigris Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Finish: Bronze
Weight: 31
Product Name: Aged Bronze/Verdigris Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396542
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details