Capital Lighting, Inc. Lamps-Table Lamps 396536

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Finish: Solid Wood Weight: 9.5 Product Name: Solid Wood Tall Modern Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Finish: Solid Wood Weight: 9.5 Product Name: Solid Wood Tall Modern Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396536 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396536
Lamps-Table Lamps 396536
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Finish: Solid Wood Weight: 9.5 Product Name: Solid Wood Tall Modern Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Finish: Solid Wood
Weight: 9.5
Product Name: Solid Wood Tall Modern Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396536
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details