Capital Lighting, Inc. Lamps-Table Lamps 396532

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Copper Weight: 14.06 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Copper Weight: 14.06 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396532 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396532
Lamps-Table Lamps 396532
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Copper Weight: 14.06 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Finish: Copper
Weight: 14.06
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396532
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details