Capital Lighting, Inc. Lamps-Table Lamps 396527

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Metallic Weight: 20.2 Product Name: Silver Metallic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Metallic Weight: 20.2 Product Name: Silver Metallic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396527 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396527
Lamps-Table Lamps 396527
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Metallic Weight: 20.2 Product Name: Silver Metallic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Finish: Silver Metallic
Weight: 20.2
Product Name: Silver Metallic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396527
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details