Capital Lighting, Inc. Lamps-Table Lamps 396298

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Pale Honey Weight: 12 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Pale Honey Weight: 12 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396298 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396298
Lamps-Table Lamps 396298
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Pale Honey Weight: 12 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Finish: Pale Honey
Weight: 12
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396298
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details