Capital Lighting, Inc. Lamps-Table Lamps 396291

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Walnut Weight: 6 Product Name: Steel Hole / Walnut Finish Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Walnut Weight: 6 Product Name: Steel Hole / Walnut Finish Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396291 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396291
Lamps-Table Lamps 396291
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Walnut Weight: 6 Product Name: Steel Hole / Walnut Finish Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Finish: Walnut
Weight: 6
Product Name: Steel Hole / Walnut Finish Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396291
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details