Capital Lighting, Inc. Lamps-Table Lamps 396269

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Cream Weight: 12 Product Name: Antique Cream Ceramic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Cream Weight: 12 Product Name: Antique Cream Ceramic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396269 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396269
Lamps-Table Lamps 396269
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Cream Weight: 12 Product Name: Antique Cream Ceramic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Antique Cream
Weight: 12
Product Name: Antique Cream Ceramic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396269
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details