Capital Lighting, Inc. Lamps-Table Lamps 396252

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Antique Brass Weight: 11 Product Name: Crystal Bead/Antique Brass Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Antique Brass Weight: 11 Product Name: Crystal Bead/Antique Brass Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396252 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396252
Lamps-Table Lamps 396252
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Antique Brass Weight: 11 Product Name: Crystal Bead/Antique Brass Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Finish: Antique Brass
Weight: 11
Product Name: Crystal Bead/Antique Brass Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396252
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details