Capital Lighting, Inc. Lamps-Table Lamps 396246

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Metal/ Crystal Weight: 9 Product Name: Metal/ Crystal Accent Lamp Category: Accent Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Metal/ Crystal Weight: 9 Product Name: Metal/ Crystal Accent Lamp Category: Accent Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396246 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396246
Lamps-Table Lamps 396246
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Metal/ Crystal Weight: 9 Product Name: Metal/ Crystal Accent Lamp Category: Accent Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Finish: Metal/ Crystal
Weight: 9
Product Name: Metal/ Crystal Accent Lamp
Category: Accent Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396246
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details