Capital Lighting, Inc. Lamps-Table Lamps 396239

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Cream Weight: 14 Product Name: Cream Ceramic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Cream Weight: 14 Product Name: Cream Ceramic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396239 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396239
Lamps-Table Lamps 396239
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Cream Weight: 14 Product Name: Cream Ceramic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Cream
Weight: 14
Product Name: Cream Ceramic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396239
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details