Capital Lighting, Inc. Lamps-Table Lamps 396237

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Weight: 13 Product Name: Open Work Silver Ceramic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Weight: 13 Product Name: Open Work Silver Ceramic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396237 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396237
Lamps-Table Lamps 396237
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Finish: Silver Weight: 13 Product Name: Open Work Silver Ceramic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Finish: Silver
Weight: 13
Product Name: Open Work Silver Ceramic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396237
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details