Capital Lighting, Inc. Lamps-Table Lamps 396226

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Finish: Dark Ribbed Weight: 10 Product Name: Dark Ribbed Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Finish: Dark Ribbed Weight: 10 Product Name: Dark Ribbed Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396226 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396226
Lamps-Table Lamps 396226
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Finish: Dark Ribbed Weight: 10 Product Name: Dark Ribbed Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Finish: Dark Ribbed
Weight: 10
Product Name: Dark Ribbed
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396226
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details