Capital Lighting, Inc. Lamps-Table Lamps 396220

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Ribbed Resin /Iron Weight: 14 Product Name: Ribbed Resin /Iron Scroll Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Ribbed Resin /Iron Weight: 14 Product Name: Ribbed Resin /Iron Scroll Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396220 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396220
Lamps-Table Lamps 396220
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Ribbed Resin /Iron Weight: 14 Product Name: Ribbed Resin /Iron Scroll Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Finish: Ribbed Resin /Iron
Weight: 14
Product Name: Ribbed Resin /Iron Scroll Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396220
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details