Capital Lighting, Inc. Lamps-Table Lamps 396206

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Gold Weight: 15 Product Name: Antique Gold Metal Scroll Accent Lamp Category: Accent Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Gold Weight: 15 Product Name: Antique Gold Metal Scroll Accent Lamp Category: Accent Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396206 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396206
Lamps-Table Lamps 396206
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Antique Gold Weight: 15 Product Name: Antique Gold Metal Scroll Accent Lamp Category: Accent Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Antique Gold
Weight: 15
Product Name: Antique Gold Metal Scroll Accent Lamp
Category: Accent Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396206
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details