Capital Lighting, Inc. BE1716BN Semi-Flush Mts.-Bowl Style 396192

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728174791 Category: Semi-Flush Mount Glass: White Painted Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728174791 Category: Semi-Flush Mount Glass: White Painted Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BE1716BN Semi-Flush Mts.-Bowl Style - 396192 - Capital Lighting, Inc.
Columbus, OH, USA
BE1716BN Semi-Flush Mts.-Bowl Style
396192
BE1716BN Semi-Flush Mts.-Bowl Style 396192
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728174791 Category: Semi-Flush Mount Glass: White Painted Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Two Light Flush Mount
UPC: 611728174791
Category: Semi-Flush Mount
Glass: White Painted
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396192
Product Name BE1716BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details