Capital Lighting, Inc. TF878F Lamps-Floor Lamps 396185

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Floor Lamp UPC: 611728155851 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Floor Lamp UPC: 611728155851 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF878F Lamps-Floor Lamps - 396185 - Capital Lighting, Inc.
Columbus, OH, USA
TF878F Lamps-Floor Lamps
396185
TF878F Lamps-Floor Lamps 396185
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 27 Product Name: Two Light Floor Lamp UPC: 611728155851 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 27
Product Name: Two Light Floor Lamp
UPC: 611728155851
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396185
Product Name TF878F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details