Capital Lighting, Inc. MC8420CRC Pendants-Drum Shade 396136

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 28 Product Name: Four Light Pendant UPC: 611728173978 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 28 Product Name: Four Light Pendant UPC: 611728173978 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC8420CRC Pendants-Drum Shade - 396136 - Capital Lighting, Inc.
Columbus, OH, USA
MC8420CRC Pendants-Drum Shade
396136
MC8420CRC Pendants-Drum Shade 396136
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Renaissance Copper Weight: 28 Product Name: Four Light Pendant UPC: 611728173978 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 44.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Renaissance Copper
Weight: 28
Product Name: Four Light Pendant
UPC: 611728173978
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396136
Product Name MC8420CRC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details