Capital Lighting, Inc. ML1615ES Semi-Flush Mts.-Bowl Style 396132

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 61172814654 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 61172814654 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML1615ES Semi-Flush Mts.-Bowl Style - 396132 - Capital Lighting, Inc.
Columbus, OH, USA
ML1615ES Semi-Flush Mts.-Bowl Style
396132
ML1615ES Semi-Flush Mts.-Bowl Style 396132
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 61172814654 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 8
Product Name: Three Light Semi Flush Mount
UPC: 61172814654
Category: Semi-Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396132
Product Name ML1615ES Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details