Capital Lighting, Inc. ML1615A Semi-Flush Mts.-Bowl Style 396131

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174586 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174586 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML1615A Semi-Flush Mts.-Bowl Style - 396131 - Capital Lighting, Inc.
Columbus, OH, USA
ML1615A Semi-Flush Mts.-Bowl Style
396131
ML1615A Semi-Flush Mts.-Bowl Style 396131
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174586 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Weight: 8
Product Name: Three Light Semi Flush Mount
UPC: 611728174586
Category: Semi-Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396131
Product Name ML1615A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details