Capital Lighting, Inc. MNR1615PN Flush Mounts-Bowl Style 396126

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176139 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176139 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1615PN Flush Mounts-Bowl Style - 396126 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1615PN Flush Mounts-Bowl Style
396126
MNR1615PN Flush Mounts-Bowl Style 396126
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176139 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Palladian Bronze
Weight: 7
Product Name: Three Light Flush Mount
UPC: 611728176139
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396126
Product Name MNR1615PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details